Knowles Precision Devices Ceramic Capacitors 2225J1000271JFT

Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J1000271JFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J1000271JFT-ND
Ceramic Capacitors 2225J1000271JFT-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2225J1000271JFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details