CAP CER 390PF 63V C0G/NP0 2225
390pF ±10% 63V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2225J0630391KCT | 2225J0630391KCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Technology | Film Capacitors | |
| Applications | General Purpose | General Purpose |
| Capacitance Type | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |