Knowles Ceramic Capacitors 2225J0630150FFT

Description
15pF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
15pF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J0630150FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J0630150FFT-ND
Ceramic Capacitors 2225J0630150FFT-ND
15pF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

15pF ±1% 63V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225J0630150FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225J0630150FFT
Ceramic Capacitors 2225J0630150FFT
CAP CER 15PF 63V C0G/NP0 2225

CAP CER 15PF 63V C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225J0630150FFT-ND 2225J0630150FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data