2.2µF ±10% 50V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2225J0500225KDT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) |