Knowles Ceramic Capacitors 2225J0500224KCT

Description
0.22µF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J0500224KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J0500224KCT-ND
Ceramic Capacitors 2225J0500224KCT-ND
0.22µF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

0.22µF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2225J0500224KCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details