Knowles Ceramic Capacitors 2225J0160395MXT

Description
3.9µF ±20% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
3.9µF ±20% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J0160395MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J0160395MXT-ND
Ceramic Capacitors 2225J0160395MXT-ND
3.9µF ±20% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

3.9µF ±20% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2225J0160395MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers