Knowles Ceramic Capacitors 2225J0160225JDT

Description
2.2µF ±5% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
2.2µF ±5% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J0160225JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J0160225JDT-ND
Ceramic Capacitors 2225J0160225JDT-ND
2.2µF ±5% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

2.2µF ±5% 16V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225J0160225JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225J0160225JDT
Ceramic Capacitors 2225J0160225JDT
CAP CER 2.2UF 16V X7R 2225

CAP CER 2.2UF 16V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225J0160225JDT-ND 2225J0160225JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 105MPW250K - 1090825-105MPW250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details