Knowles Ceramic Capacitors 222523K00331JQTAF9LM

Description
330pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
330pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1592-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1592-2-ND
Ceramic Capacitors 1608-1592-2-ND
330pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

330pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1592-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1592-6-ND
Ceramic Capacitors 1608-1592-6-ND
330pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

330pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1592-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1592-1-ND
Ceramic Capacitors 1608-1592-1-ND
330pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

330pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 222523K00331JQTAF9LM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
222523K00331JQTAF9LM
Ceramic Capacitors 222523K00331JQTAF9LM
CAP CER 330PF 3KV C0G/NP0 2225

CAP CER 330PF 3KV C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1592-2-ND 1608-1592-6-ND 222523K00331JQTAF9LM
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-20X20X5-G-391-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details