Knowles Ceramic Capacitors 222523K00121FQTAF9LM

Description
2225 SIZE - 2 SINTERED SILVER WI
Request a Quote Datasheet
Description
2225 SIZE - 2 SINTERED SILVER WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-222523K00121FQTAF9LMDKR-ND - DigiKey
Thief River Falls, MN, United States
2225 SIZE - 2 SINTERED SILVER WI

2225 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet
Ceramic Capacitors - 1608-222523K00121FQTAF9LMCT-ND - DigiKey
Thief River Falls, MN, United States
2225 SIZE - 2 SINTERED SILVER WI

2225 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet
Ceramic Capacitors - 1608-222523K00121FQTAF9LMTR-ND - DigiKey
Thief River Falls, MN, United States
2225 SIZE - 2 SINTERED SILVER WI

2225 SIZE - 2 SINTERED SILVER WI

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-222523K00121FQTAF9LMDKR-ND 1608-222523K00121FQTAF9LMCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers