Knowles Ceramic Capacitors 222522K00681JQTAF9LM

Description
680pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
680pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1596-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1596-1-ND
Ceramic Capacitors 1608-1596-1-ND
680pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

680pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1596-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1596-2-ND
Ceramic Capacitors 1608-1596-2-ND
680pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

680pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1596-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1596-6-ND
Ceramic Capacitors 1608-1596-6-ND
680pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

680pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 222522K00681JQTAF9LM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
222522K00681JQTAF9LM
Ceramic Capacitors 222522K00681JQTAF9LM
CAP CER 680PF 2KV C0G/NP0 2225

CAP CER 680PF 2KV C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1596-1-ND 1608-1596-6-ND 222522K00681JQTAF9LM
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details