Knowles Precision Devices Ceramic Capacitors 222522K00561JQTAF9LM

Description
560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1595-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1595-1-ND
Ceramic Capacitors 1608-1595-1-ND
560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1595-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1595-6-ND
Ceramic Capacitors 1608-1595-6-ND
560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1595-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1595-2-ND
Ceramic Capacitors 1608-1595-2-ND
560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

560pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1595-1-ND 1608-1595-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details