Knowles Ceramic Capacitors 2220YA250472MXTB16

Description
4700pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1456-2-ND
Ceramic Capacitors 1608-1456-2-ND
4700pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1456-1-ND
Ceramic Capacitors 1608-1456-1-ND
4700pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1456-6-ND
Ceramic Capacitors 1608-1456-6-ND
4700pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 250V Capacitor
60-2220YA250472MXTB16
4700PF 250V Capacitor 60-2220YA250472MXTB16
CAP CER 4700PF 250V X7R 2220 Product overview: 2220YA250472MXTB16 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220YA250472MXTB1 6 can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250V X7R 2220 Product overview: 2220YA250472MXTB16 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220YA250472MXTB16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2220YA250472MXTB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220YA250472MXTB16
Ceramic Capacitors 2220YA250472MXTB16
CAP CER 4700PF 250V X7R 2220

CAP CER 4700PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1456-2-ND 1608-1456-6-ND 60-2220YA250472MXTB16 2220YA250472MXTB16
Product Name Ceramic Capacitors Ceramic Capacitors 4700PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1210Y3K00820JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details