Knowles Ceramic Capacitors 2220YA250222KETB16

Description
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1336-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1336-1-ND
Ceramic Capacitors 1608-1336-1-ND
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1336-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1336-2-ND
Ceramic Capacitors 1608-1336-2-ND
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1336-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1336-6-ND
Ceramic Capacitors 1608-1336-6-ND
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220YA250222KETB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220YA250222KETB16
Ceramic Capacitors 2220YA250222KETB16
CAP CER 2200PF 250V X7R 2220

CAP CER 2200PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1336-1-ND 1608-1336-6-ND 2220YA250222KETB16
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details