Knowles Precision Devices Ceramic Capacitors 2220YA250103KSTSYX

Description
CAP CER 10000PF 250VAC X7R 2220
Request a Quote Datasheet
Description
CAP CER 10000PF 250VAC X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220YA250103KSTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 250VAC X7R 2220

CAP CER 10000PF 250VAC X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA250103KSTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 250VAC X7R 2220

CAP CER 10000PF 250VAC X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220YA250103KSTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 250VAC X7R 2220

CAP CER 10000PF 250VAC X7R 2220

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220YA250103KSTSYXCT-ND 1608-2220YA250103KSTSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details