Knowles Ceramic Capacitors 2220Y6300182MXT

Description
1800pF ±20% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
1800pF ±20% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y6300182MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y6300182MXT-ND
Ceramic Capacitors 2220Y6300182MXT-ND
1800pF ±20% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1800pF ±20% 630V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y6300182MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y6300182MXT
Ceramic Capacitors 2220Y6300182MXT
CAP CER 1800PF 630V X7R 2220

CAP CER 1800PF 630V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y6300182MXT-ND 2220Y6300182MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17AH120J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details