Knowles Ceramic Capacitors 2220Y5K00472KST

Description
2220 5000VDC 4.7NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2220 5000VDC 4.7NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y5K00472KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5K00472KSTTR-ND
Ceramic Capacitors 1608-2220Y5K00472KSTTR-ND
2220 5000VDC 4.7NF 10% X7R(2R1)

2220 5000VDC 4.7NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y5K00472KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5K00472KSTCT-ND
Ceramic Capacitors 1608-2220Y5K00472KSTCT-ND
2220 5000VDC 4.7NF 10% X7R(2R1)

2220 5000VDC 4.7NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y5K00472KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5K00472KSTDKR-ND
Ceramic Capacitors 1608-2220Y5K00472KSTDKR-ND
2220 5000VDC 4.7NF 10% X7R(2R1)

2220 5000VDC 4.7NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220Y5K00472KSTTR-ND 1608-2220Y5K00472KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details