Knowles Ceramic Capacitors 2220Y5K00332KST

Description
2220 5000VDC 3.3NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2220 5000VDC 3.3NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y5K00332KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5K00332KSTCT-ND
Ceramic Capacitors 1608-2220Y5K00332KSTCT-ND
2220 5000VDC 3.3NF 10% X7R(2R1)

2220 5000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y5K00332KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5K00332KSTTR-ND
Ceramic Capacitors 1608-2220Y5K00332KSTTR-ND
2220 5000VDC 3.3NF 10% X7R(2R1)

2220 5000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y5K00332KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5K00332KSTDKR-ND
Ceramic Capacitors 1608-2220Y5K00332KSTDKR-ND
2220 5000VDC 3.3NF 10% X7R(2R1)

2220 5000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220Y5K00332KSTCT-ND 1608-2220Y5K00332KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - CK05BX822K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details