Knowles Ceramic Capacitors 2220Y5000824KJTWS2

Description
2220 500VDC 820NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2220 500VDC 820NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y5000824KJTWS2CT-ND - DigiKey
Thief River Falls, MN, United States
2220 500VDC 820NF 10% X7R(2R1)

2220 500VDC 820NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y5000824KJTWS2DKR-ND - DigiKey
Thief River Falls, MN, United States
2220 500VDC 820NF 10% X7R(2R1)

2220 500VDC 820NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y5000824KJTWS2TR-ND - DigiKey
Thief River Falls, MN, United States
2220 500VDC 820NF 10% X7R(2R1)

2220 500VDC 820NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220Y5000824KJTWS2CT-ND 1608-2220Y5000824KJTWS2DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers