Knowles Ceramic Capacitors 2220Y5000564MXT

Description
CAP CER 0.56UF 500V X7R 2220
Request a Quote Datasheet
Description
CAP CER 0.56UF 500V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y5000564MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5000564MXTDKR-ND
Ceramic Capacitors 1608-2220Y5000564MXTDKR-ND
CAP CER 0.56UF 500V X7R 2220

CAP CER 0.56UF 500V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y5000564MXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5000564MXTCT-ND
Ceramic Capacitors 1608-2220Y5000564MXTCT-ND
CAP CER 0.56UF 500V X7R 2220

CAP CER 0.56UF 500V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y5000564MXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y5000564MXTTR-ND
Ceramic Capacitors 1608-2220Y5000564MXTTR-ND
0.56µF ±20% 500V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.56µF ±20% 500V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220Y5000564MXTDKR-ND 1608-2220Y5000564MXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers