Knowles Precision Devices Ceramic Capacitors 2220Y5000334KXT

Description
0.33µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1176-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1176-2-ND
Ceramic Capacitors 1608-1176-2-ND
0.33µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1176-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1176-1-ND
Ceramic Capacitors 1608-1176-1-ND
0.33µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1176-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1176-6-ND
Ceramic Capacitors 1608-1176-6-ND
0.33µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 500V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 2220Y5000334KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2220Y5000334KXT
Capacitors - Ceramic Capacitors 2220Y5000334KXT
CAP CER 0.33UF 500V X7R 2220

CAP CER 0.33UF 500V X7R 2220

Supplier's Site
Ceramic Capacitors - 2220Y5000334KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y5000334KXT
Ceramic Capacitors 2220Y5000334KXT
CAP CER 0.33UF 500V X7R 2220

CAP CER 0.33UF 500V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1176-2-ND 1608-1176-6-ND 2220Y5000334KXT 2220Y5000334KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details