Knowles Precision Devices Ceramic Capacitors 2220Y5000154JDT

Description
0.15µF ±5% 500V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.15µF ±5% 500V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y5000154JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y5000154JDT-ND
Ceramic Capacitors 2220Y5000154JDT-ND
0.15µF ±5% 500V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.15µF ±5% 500V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y5000154JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y5000154JDT
Ceramic Capacitors 2220Y5000154JDT
CAP CER 0.15UF 500V X7R 2220

CAP CER 0.15UF 500V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y5000154JDT-ND 2220Y5000154JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details