Knowles Ceramic Capacitors 2220Y5000153GCT

Description
0.015µF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.015µF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y5000153GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y5000153GCT-ND
Ceramic Capacitors 2220Y5000153GCT-ND
0.015µF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

0.015µF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y5000153GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y5000153GCT
Ceramic Capacitors 2220Y5000153GCT
CAP CER 0.015UF 500V C0G 2220

CAP CER 0.015UF 500V C0G 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y5000153GCT-ND 2220Y5000153GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details