Knowles Precision Devices Ceramic Capacitors 2220Y2K50562MXT

Description
5600pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
5600pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y2K50562MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y2K50562MXT-ND
Ceramic Capacitors 2220Y2K50562MXT-ND
5600pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

5600pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y2K50562MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y2K50562MXT
Ceramic Capacitors 2220Y2K50562MXT
CAP CER 5600PF 2.5KV X7R 2220

CAP CER 5600PF 2.5KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y2K50562MXT-ND 2220Y2K50562MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details