Knowles Precision Devices Ceramic Capacitors 2220Y2K50102FCT

Description
CAP CER 1000PF 2.5KV C0G 2220
Request a Quote Datasheet
Description
CAP CER 1000PF 2.5KV C0G 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y2K50102FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y2K50102FCTDKR-ND
Ceramic Capacitors 1608-2220Y2K50102FCTDKR-ND
CAP CER 1000PF 2.5KV C0G 2220

CAP CER 1000PF 2.5KV C0G 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y2K50102FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y2K50102FCT-ND
Ceramic Capacitors 1608-2220Y2K50102FCT-ND
CAP CER 1000PF 2.5KV C0G 2220

CAP CER 1000PF 2.5KV C0G 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y2K50102FCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y2K50102FCTTR-ND
Ceramic Capacitors 1608-2220Y2K50102FCTTR-ND
1000pF ±1% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

1000pF ±1% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220Y2K50102FCTDKR-ND 1608-2220Y2K50102FCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details