Knowles Ceramic Capacitors 2220Y2K00391KXT

Description
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y2K00391KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y2K00391KXT-ND
Ceramic Capacitors 2220Y2K00391KXT-ND
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

390pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y2K00391KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y2K00391KXT
Ceramic Capacitors 2220Y2K00391KXT
CAP CER 390PF 2KV X7R 2220

CAP CER 390PF 2KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y2K00391KXT-ND 2220Y2K00391KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers