Knowles Precision Devices Ceramic Capacitors 2220Y2500223MXT

Description
0.022µF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y2500223MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y2500223MXT-ND
Ceramic Capacitors 2220Y2500223MXT-ND
0.022µF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.022µF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220Y2500223MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers