Knowles Ceramic Capacitors 2220Y1K00474KERWS2

Description
2221 1000VDC 470NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2221 1000VDC 470NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y1K00474KERWS2TR-ND - DigiKey
Thief River Falls, MN, United States
2221 1000VDC 470NF 10% X7R(2R1)

2221 1000VDC 470NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y1K00474KERWS2DKR-ND - DigiKey
Thief River Falls, MN, United States
2221 1000VDC 470NF 10% X7R(2R1)

2221 1000VDC 470NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y1K00474KERWS2CT-ND - DigiKey
Thief River Falls, MN, United States
2221 1000VDC 470NF 10% X7R(2R1)

2221 1000VDC 470NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220Y1K00474KERWS2TR-ND 1608-2220Y1K00474KERWS2DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details