Knowles Precision Devices Ceramic Capacitors 2220Y1K00223KST

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1169-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1169-6-ND
Ceramic Capacitors 1608-1169-6-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1169-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1169-1-ND
Ceramic Capacitors 1608-1169-1-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1169-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1169-2-ND
Ceramic Capacitors 1608-1169-2-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 2220Y1K00223KST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2220Y1K00223KST
Capacitors - Ceramic Capacitors 2220Y1K00223KST
CAP CER 0.022UF 1KV X7R 2220

CAP CER 0.022UF 1KV X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1169-6-ND 1608-1169-1-ND 2220Y1K00223KST
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers