Knowles Ceramic Capacitors 2220Y1K00104KSTM01

Description
2220 1000VDC 100NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2220 1000VDC 100NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y1K00104KSTM01CT-ND - DigiKey
Thief River Falls, MN, United States
2220 1000VDC 100NF 10% X7R(2R1)

2220 1000VDC 100NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y1K00104KSTM01TR-ND - DigiKey
Thief River Falls, MN, United States
2220 1000VDC 100NF 10% X7R(2R1)

2220 1000VDC 100NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y1K00104KSTM01DKR-ND - DigiKey
Thief River Falls, MN, United States
2220 1000VDC 100NF 10% X7R(2R1)

2220 1000VDC 100NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220Y1K00104KSTM01CT-ND 1608-2220Y1K00104KSTM01DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers