Knowles Ceramic Capacitors 2220Y1000681GCT

Description
680pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet
Description
680pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y1000681GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y1000681GCT-ND
Ceramic Capacitors 2220Y1000681GCT-ND
680pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

680pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y1000681GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y1000681GCT
Ceramic Capacitors 2220Y1000681GCT
CAP CER 680PF 100V C0G/NP0 2220

CAP CER 680PF 100V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y1000681GCT-ND 2220Y1000681GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details