Knowles Precision Devices Ceramic Capacitors 2220Y0630823MDT

Description
0.082µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y0630823MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y0630823MDT-ND
Ceramic Capacitors 2220Y0630823MDT-ND
0.082µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.082µF ±20% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220Y0630823MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details