Knowles Ceramic Capacitors 2220Y0630474JDT

Description
0.47µF ±5% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y0630474JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y0630474JDT-ND
Ceramic Capacitors 2220Y0630474JDT-ND
0.47µF ±5% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.47µF ±5% 63V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y0630474JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y0630474JDT
Ceramic Capacitors 2220Y0630474JDT
CAP CER 0.47UF 63V X7R 2220

CAP CER 0.47UF 63V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y0630474JDT-ND 2220Y0630474JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details