820pF ±5% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
CAP CER 820PF 50V C0G/NP0 2220
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2220Y0500821JFT-ND | 2220Y0500821JFT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 50 volts | 50 volts |