Knowles Ceramic Capacitors 2220Y0500335KXT

Description
CAP CER 3.3UF 50V X7R 2220
Request a Quote Datasheet
Description
CAP CER 3.3UF 50V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220Y0500335KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y0500335KXTCT-ND
Ceramic Capacitors 1608-2220Y0500335KXTCT-ND
CAP CER 3.3UF 50V X7R 2220

CAP CER 3.3UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y0500335KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y0500335KXTDKR-ND
Ceramic Capacitors 1608-2220Y0500335KXTDKR-ND
CAP CER 3.3UF 50V X7R 2220

CAP CER 3.3UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220Y0500335KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220Y0500335KXTTR-ND
Ceramic Capacitors 1608-2220Y0500335KXTTR-ND
3.3µF ±10% 50V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

3.3µF ±10% 50V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y0500335KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y0500335KXT
Ceramic Capacitors 2220Y0500335KXT
CAP CER 3.3UF 50V X7R 2220

CAP CER 3.3UF 50V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2220Y0500335KXTCT-ND 1608-2220Y0500335KXTDKR-ND 2220Y0500335KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitor - 106K100CB4G-FA-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers