Knowles Ceramic Capacitors 2220Y0500121GFT

Description
120pF ±2% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
120pF ±2% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y0500121GFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y0500121GFT-ND
Ceramic Capacitors 2220Y0500121GFT-ND
120pF ±2% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

120pF ±2% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y0500121GFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y0500121GFT
Ceramic Capacitors 2220Y0500121GFT
CAP CER 120PF 50V C0G/NP0 2220

CAP CER 120PF 50V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y0500121GFT-ND 2220Y0500121GFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers