Knowles Precision Devices Ceramic Capacitors 2220Y0500100FCT

Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet
Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y0500100FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y0500100FCT-ND
Ceramic Capacitors 2220Y0500100FCT-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220Y0500100FCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details