Knowles Precision Devices Ceramic Capacitors 2220Y0250181FFT

Description
180pF ±1% 25V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
180pF ±1% 25V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220Y0250181FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220Y0250181FFT-ND
Ceramic Capacitors 2220Y0250181FFT-ND
180pF ±1% 25V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

180pF ±1% 25V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220Y0250181FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220Y0250181FFT
Ceramic Capacitors 2220Y0250181FFT
CAP CER 180PF 25V C0G/NP0 2220

CAP CER 180PF 25V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220Y0250181FFT-ND 2220Y0250181FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details