Knowles Ceramic Capacitors 2220JA250332KXTB16

Description
CAP CER 3300PF 250V X7R 2220
Request a Quote Datasheet
Description
CAP CER 3300PF 250V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220JA250332KXTB16CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 250V X7R 2220

CAP CER 3300PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220JA250332KXTB16DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 250V X7R 2220

CAP CER 3300PF 250V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220JA250332KXTB16TR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220JA250332KXTB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220JA250332KXTB16
Ceramic Capacitors 2220JA250332KXTB16
CAP CER 3300PF 250V X7R 2220

CAP CER 3300PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2220JA250332KXTB16CT-ND 1608-2220JA250332KXTB16DKR-ND 2220JA250332KXTB16
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers