Knowles Ceramic Capacitors 2220JA250331MXTB16

Description
330pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
330pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220JA250331MXTB16-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220JA250331MXTB16-ND
Ceramic Capacitors 2220JA250331MXTB16-ND
330pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

330pF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220JA250331MXTB16 - 854611-2220JA250331MXTB16 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220JA250331MXTB16
854611-2220JA250331MXTB16
Ceramic Capacitors - 2220JA250331MXTB16 854611-2220JA250331MXTB16
Manufacturer: Knowles Syfer Win Source Part Number: 854611-2220JA250331M XTB16 Features: 330 pF Ceramic Capacitor Package: Reel - TR Family Name: 2220J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Knowles Syfer
Win Source Part Number: 854611-2220JA250331MXTB16
Features: 330 pF Ceramic Capacitor
Package: Reel - TR
Family Name: 2220J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 2220JA250331MXTB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220JA250331MXTB16
Ceramic Capacitors 2220JA250331MXTB16
CAP CER 330PF 250V X7R 2220

CAP CER 330PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2220JA250331MXTB16-ND 854611-2220JA250331MXTB16 2220JA250331MXTB16
Product Name Ceramic Capacitors Ceramic Capacitors - 2220JA250331MXTB16 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details