Knowles Precision Devices Ceramic Capacitors 2220JA250222KXTB16

Description
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1428-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1428-2-ND
Ceramic Capacitors 1608-1428-2-ND
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1428-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1428-1-ND
Ceramic Capacitors 1608-1428-1-ND
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1428-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1428-6-ND
Ceramic Capacitors 1608-1428-6-ND
2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329661-2220JA250222KXTB16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329661-2220JA250222KXTB16
Capacitors - Ceramic Capacitors 1329661-2220JA250222KXTB16
Manufacturer: Knowles Syfer Win Source Part Number: 1329661-2220JA250222 KXTB16 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: Safety Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: X1, Y2 Thickness (Max): 0.177" (4.50mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2220 (5750 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-1428-6,1608-142 8-1,1608-1428-2,2220 JA250222KXTB16-ND Base Product Number: 2220J RoHS Status: ROHS3 Compliant

Manufacturer: Knowles Syfer
Win Source Part Number: 1329661-2220JA250222KXTB16
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Applications: Safety
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Ratings: X1, Y2
Thickness (Max): 0.177" (4.50mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2220 (5750 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1608-1428-6,1608-1428-1,1608-1428-2,2220JA250222KXTB16-ND
Base Product Number: 2220J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 2220JA250222KXTB16 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220JA250222KXTB16
Ceramic Capacitors 2220JA250222KXTB16
CAP CER 2200PF 250V X7R 2220

CAP CER 2200PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1428-2-ND 1608-1428-6-ND 1329661-2220JA250222KXTB16 2220JA250222KXTB16
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details