Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Circuit Protection>Inrush Current Limiters (ICL)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: 30(ppm/°C)
Operating Temperature: -40°C ~ 85°C
Features: Bootstrap Circuit, Diode Emulation
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |
| Tj | -40 to 85 C (-40 to 185 F) |