Knowles Ceramic Capacitors 2220JA250103KXTB17

Description
10000pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1163-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1163-1-ND
Ceramic Capacitors 1608-1163-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1163-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1163-6-ND
Ceramic Capacitors 1608-1163-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1163-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1163-2-ND
Ceramic Capacitors 1608-1163-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220JA250103KXTB17 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220JA250103KXTB17
Ceramic Capacitors 2220JA250103KXTB17
CAP CER 10000PF 250VAC X7R 2220

CAP CER 10000PF 250VAC X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1163-1-ND 1608-1163-6-ND 2220JA250103KXTB17
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details