Knowles Precision Devices Ceramic Capacitors 2220J3K00332JKT

Description
2220 3000VDC 3.3NF 5% C0G/NP0(1B
Request a Quote Datasheet
Description
2220 3000VDC 3.3NF 5% C0G/NP0(1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220J3K00332JKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J3K00332JKTDKR-ND
Ceramic Capacitors 1608-2220J3K00332JKTDKR-ND
2220 3000VDC 3.3NF 5% C0G/NP0(1B

2220 3000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J3K00332JKTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J3K00332JKTTR-ND
Ceramic Capacitors 1608-2220J3K00332JKTTR-ND
2220 3000VDC 3.3NF 5% C0G/NP0(1B

2220 3000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J3K00332JKTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J3K00332JKTCT-ND
Ceramic Capacitors 1608-2220J3K00332JKTCT-ND
2220 3000VDC 3.3NF 5% C0G/NP0(1B

2220 3000VDC 3.3NF 5% C0G/NP0(1B

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220J3K00332JKTDKR-ND 1608-2220J3K00332JKTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details