Knowles Precision Devices Ceramic Capacitors 2220J3K00102KXT

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1427-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1427-6-ND
Ceramic Capacitors 1608-1427-6-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1427-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1427-2-ND
Ceramic Capacitors 1608-1427-2-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1427-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1427-1-ND
Ceramic Capacitors 1608-1427-1-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1427-6-ND 1608-1427-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details