Knowles Ceramic Capacitors 2220J2K00471KXT

Description
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J2K00471KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J2K00471KXT-ND
Ceramic Capacitors 2220J2K00471KXT-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J2K00471KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J2K00471KXT
Ceramic Capacitors 2220J2K00471KXT
CAP CER 470PF 2KV X7R 2220

CAP CER 470PF 2KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J2K00471KXT-ND 2220J2K00471KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details