Knowles Precision Devices Ceramic Capacitors 2220J2500473MXT

Description
0.047µF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J2500473MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J2500473MXT-ND
Ceramic Capacitors 2220J2500473MXT-ND
0.047µF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

0.047µF ±20% 250V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220J2500473MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details