Knowles Ceramic Capacitors 2220J2000561GFT

Description
560pF ±2% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
560pF ±2% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J2000561GFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J2000561GFT-ND
Ceramic Capacitors 2220J2000561GFT-ND
560pF ±2% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

560pF ±2% 200V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J2000561GFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J2000561GFT
Ceramic Capacitors 2220J2000561GFT
CAP CER 560PF 200V C0G/NP0 2220

CAP CER 560PF 200V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J2000561GFT-ND 2220J2000561GFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2409-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers