Knowles Ceramic Capacitors 2220J1K20682KXT

Description
6800pF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J1K20682KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J1K20682KXT-ND
Ceramic Capacitors 2220J1K20682KXT-ND
6800pF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

6800pF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J1K20682KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J1K20682KXT
Ceramic Capacitors 2220J1K20682KXT
CAP CER 6800PF 1.2KV X7R 2220

CAP CER 6800PF 1.2KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J1K20682KXT-ND 2220J1K20682KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers