68pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
CAP CER 68PF 1KV C0G/NP0 2220
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2220J1K00680JCR-ND | 2220J1K00680JCR |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |