Knowles Precision Devices Ceramic Capacitors 2220J1000331FFT

Description
330pF ±1% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
330pF ±1% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J1000331FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J1000331FFT-ND
Ceramic Capacitors 2220J1000331FFT-ND
330pF ±1% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

330pF ±1% 100V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2220J1000331FFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details